EN
  • EN
  • DE

RFPIC12C509AG/JW

Part No RFPIC12C509AG/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC12 PIC RISC 1.5KB EPROM 3.3V/5V 18-Pin Windowed CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 4 µs
Core Architecture PIC
Data Bus Width 8 b
Frequency 4 MHz
Lead Free Contains Lead
Max Frequency 4 MHz
Maximum Operating Temperature 70 °C
Max Power Dissipation 700 mW
Max Supply Voltage 5.5 V
Memory Size 1.5 kB
Memory Type EPROM
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Through Hole
Number of I/Os 5
Number of Pins 18
Number of Programmable I/O 5
Number of Timers/Counters 1
Packaging Bulk
Radiation Hardening No
RAM Size 41 B
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1084887-RFPIC12C509AG/JW
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFPIC12C509AG/JW CAD Model

Description

Product Overview: RFPIC12C509AG/JW

The RFPIC12C509AG/JW is a highly integrated RF transmitter system-on-a-chip (SoC) from the renowned manufacturer Microchip Technology. This innovative product combines the versatility of a programmable microcontroller with the convenience of an integrated RF transmitter in a single package, offering a compact and efficient solution for a wide range of wireless applications.

Key Features:

  • Integrated RF Transmitter: The device includes a built-in UHF ASK/FSK transmitter, making it ideal for short-range wireless communication in the ISM (Industrial, Scientific, and Medical) bands.
  • Microcontroller Core: At the heart of the RFPIC12C509AG/JW is a PIC12C509 microcontroller, which features a powerful 8-bit architecture, 1.5KB of program memory, and 41 bytes of RAM.
  • Low Power Consumption: Designed for battery-operated and low-power applications, the device supports a wide voltage range and has power-saving features such as sleep mode.
  • Programmability: The microcontroller can be programmed with a custom application, providing flexibility and control over the operation of the RF transmitter.
  • Package Type: The RFPIC12C509AG/JW is available in a JW package, which is a windowed ceramic package suitable for prototyping and applications where erasing and reprogramming the device is required.

Applications:

The RFPIC12C509AG/JW is a versatile component that can be used in a variety of wireless communication systems. It is particularly suited for:

  • Remote Keyless Entry (RKE) systems
  • Garage door openers
  • Wireless alarm systems
  • Home automation
  • Telemetry and control applications

This product from Microchip Technology simplifies the design process for engineers by integrating the RF transmitter and microcontroller functionalities into one device, reducing the need for additional components and saving space on the PCB. Its programmability and low power consumption make it an excellent choice for designers looking to create reliable and efficient wireless solutions.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess