EN
  • EN
  • DE

RM9224-800F

Part No RM9224-800F
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Data Bus Width 64 b
Max Frequency 800 MHz
Number of Pins 896
RoHS Compliant
Win Source Part Number 1031817-RM9224-800F
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RM9224-800F CAD Model

Description

The RM9224-800F is a high-performance, robust microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This product is designed to cater to the needs of advanced embedded systems requiring high-speed processing, reliable performance, and a range of connectivity options.

Key Features:

  • Advanced Core: At the heart of the RM9224-800F lies a powerful core that is capable of executing complex computations and handling multiple tasks simultaneously with ease.
  • Memory Capabilities: This microcontroller comes with an ample amount of integrated memory, providing enough space for application code and data storage, which is crucial for high-demand applications.
  • Connectivity: The RM9224-800F boasts a variety of connectivity options, including USB, SPI, and UART interfaces, allowing for flexible integration into a wide range of systems and ensuring compatibility with numerous peripherals.
  • Power Efficiency: Designed with power efficiency in mind, this MCU ensures that your applications are not only powerful but also economical in terms of energy consumption.
  • Robust Design: Microchip Technology's commitment to quality means that the RM9224-800F is built to withstand harsh conditions and provide reliable performance over a wide temperature range, making it suitable for industrial and automotive applications.
  • Development Support: The RM9224-800F is supported by Microchip’s comprehensive development tools, software libraries, and documentation, ensuring a smooth development process from prototype to production.

Applications:

The versatility of the RM9224-800F makes it ideal for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Medical devices

With its combination of performance, connectivity, and durability, the RM9224-800F from Microchip Technology is a top choice for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess