EN
  • EN
  • DE

RN41-I/RM

Part No RN41-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description Class 1 Bluetooth Module with EDR Support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v2.1 +EDR, Class 1
Modulation FHSS, GFSK
Frequency 2.4GHz
Data Rate 300kbps
Power - Output 16dBm
Sensitivity -80dBm
Serial Interfaces SPI, UART, USB
Antenna Type Integrated, Chip
Operating Supply Voltage 3 V ~ 3.6 V
Current - Receiving 35mA
Current - Transmitting 65mA
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Package 35-SMD Module
Win Source Part Number 1243485-RN41-I/RM
Manufacturer Homepage www.microchip.com
Family Name RN41
Introduction Date November 13, 2009
ECCN 5A992.c
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, System Monitoring, Industrial, Medical, Wireless, Communications & Networking
Quantity per package 70
Ultra Librarian 3D Model Ultra Librarian RN41-I/RM CAD Model

Description

Microchip Technology's RN41-I/RM Bluetooth Module

The RN41-I/RM is a small form factor, low power, class 1 Bluetooth radio module from Microchip Technology. Designed for ease of use and rapid deployment, this module is ideal for developers who want to add wireless capability to their products without the complexities and extensive development time typically associated with Bluetooth technology.

Key Features:

  • High Performance: With a class 1 radio, the RN41-I/RM can achieve communication distances of up to 100 meters, making it suitable for applications that require long-range wireless connectivity.
  • Low Power Consumption: The module is optimized for low power consumption, which is crucial for battery-powered devices, ensuring a longer battery life and less frequent charging or battery replacement.
  • Easy Integration: The RN41-I/RM is designed to be easy to integrate into existing designs, coming with built-in profiles for common Bluetooth services, which helps in reducing development time and cost.
  • Flexibility: It supports multiple interface protocols, including UART, USB, and PCM, for versatile connectivity options with a variety of microcontrollers and processors.
  • Secure Communication: The module provides secure wireless communication with advanced encryption and authentication methods, ensuring that data remains confidential and protected from unauthorized access.
  • Customizability: Microchip offers the ability to customize settings and features to match specific application requirements, giving developers greater control over their Bluetooth solutions.

Applications:

The RN41-I/RM module is suitable for a wide range of applications, including but not limited to:

  • Industrial monitoring and control
  • Medical devices
  • Wireless sensor networks
  • Automotive diagnostics
  • Barcode scanners
  • Telemetry and remote control

With its robust feature set, the RN41-I/RM from Microchip Technology stands out as a reliable and efficient solution for adding Bluetooth connectivity to a variety of electronic devices. Its small footprint and ease of integration make it a top choice for engineers and designers looking to enhance their products with wireless capabilities.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $334.2857 $334.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess