EN
  • EN
  • DE

S3205

Part No S3205
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description STD RECTIFIER / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
REACH Status REACH Unaffected
Win Source Part Number 1379712-S3205
Ultra Librarian 3D Model Ultra Librarian S3205 CAD Model

Description

The S3205 from Microchip Technology is a state-of-the-art semiconductor device designed to meet the demanding needs of modern electronic systems. This product is part of Microchip's extensive range of microcontrollers and digital signal processors that are renowned for their reliability, performance, and flexibility.

Key Features

  • Advanced Core: At the heart of the S3205 lies an advanced processor core that delivers exceptional computational power, making it suitable for a wide range of applications, from industrial automation to consumer electronics.
  • Low Power Consumption: The S3205 is engineered for efficiency, offering low power consumption modes that are ideal for battery-powered and energy-sensitive applications.
  • Robust I/O Capabilities: With its versatile set of input/output options, the S3205 ensures seamless integration with other components and peripherals, supporting a variety of digital and analog signals.
  • On-chip Memory: The device includes ample on-chip memory, providing developers with the resources needed to implement complex algorithms and store critical data without the need for external memory components.
  • Communication Interfaces: Multiple built-in communication interfaces, such as SPI, I2C, and UART, allow the S3205 to connect with other devices, sensors, and networks with ease.
  • Security Features: Security is a top priority for Microchip, and the S3205 includes features designed to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the S3205 makes it suitable for a vast array of applications, including:

  • Smart home devices
  • Automotive systems
  • Industrial control units
  • Portable medical devices
  • Wearable technology

With its combination of performance, power efficiency, and security, the Microchip Technology S3205 is an excellent choice for designers looking to create sophisticated and reliable products in a competitive market.

For more information and full specifications, please refer to the official Microchip Technology S3205 datasheet and product resources.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,283 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess