EN
  • EN
  • DE

LF442CD

Part No LF442CD
Manufacturer ON Semiconductor
Description LOW POWER JFET INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1196157-LF442CD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF442CD CAD Model

Description

ON Semiconductor LF442CD - Dual Low Power Operational Amplifier

The LF442CD from ON Semiconductor is a high-performance, dual operational amplifier (op-amp) designed for applications requiring low power consumption and a wide bandwidth. This op-amp combines the benefits of low voltage operation with the dynamic performance of a high-speed device, making it an excellent choice for battery-powered electronics, portable devices, and other power-sensitive applications.

Key Features

  • Low Power Consumption: The LF442CD is optimized for low power usage, making it ideal for portable and battery-operated circuits where power efficiency is crucial.
  • Wide Bandwidth: Despite its low power design, the LF442CD offers a wide bandwidth, ensuring that it can handle a variety of signals without significant loss of fidelity.
  • Low Input Bias Current: The device features a low input bias current, which is beneficial for high impedance sensor applications and precision circuits.
  • High Input Impedance: With a high input impedance, the LF442CD minimizes the loading effect on the source circuit, preserving signal integrity.
  • Low Offset Voltage: The low offset voltage of the LF442CD reduces the need for external calibration and simplifies circuit design.
  • Supply Voltage Range: The op-amp operates from a supply voltage range of ±5V to ±15V, providing designers with flexibility in various circuit configurations.

Applications

The LF442CD is well-suited for a wide range of applications including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Active Filters
  • Data Acquisition Systems
  • Signal Conditioning
  • Audio Applications
  • Medical Instrumentation

Package and Quality

Enclosed in a compact SOIC-8 package, the LF442CD is designed for space-constrained environments while providing robust performance. ON Semiconductor is committed to high-quality standards, and the LF442CD is no exception, delivering reliable and consistent performance for a wide range of electronic applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess