EN
  • EN
  • DE

STA8090WGR

Part No STA8090WGR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description ROM-BASED GPS/GLONASS/QZSS RECEI  /  series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 77-WLCSP (3.86x3.84)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Frequency 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications GPS Receiver
Data Interface I2C, SPI, UART, USB
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 77-UFBGA, WLCSP
Supplier Device Package 77-WLCSP (3.86x3.84)
Base Product Number STA8090
Standard Package 2,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235903-STA8090WGR
Ultra Librarian 3D Model Ultra Librarian STA8090WGR CAD Model

Description

Introducing the STA8090WGR from STMicroelectronics

The STA8090WGR is a cutting-edge positioning receiver designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced receiver is part of the Teseo family, renowned for its high-performance GNSS (Global Navigation Satellite System) solutions tailored for automotive and industrial applications.

At the heart of the STA8090WGR is its multi-constellation GNSS engine, which is capable of concurrently tracking multiple satellite systems, including GPS, GLONASS, BeiDou, and QZSS. This ensures greater accuracy and reliability in positioning, even in challenging environments with obstructed sky views. The receiver's ability to leverage signals from various satellite constellations also results in faster time-to-first-fix, which is critical for dynamic applications.

The STA8090WGR stands out with its integrated 32-bit ARM Cortex-M3 processing core, which provides ample computational power for complex navigation tasks and allows for easy integration with external microcontrollers or processors. The inclusion of a dedicated Real-Time Clock (RTC) and a Temperature Compensated Crystal Oscillator (TCXO) ensures stable timekeeping and frequency reference, which are vital for precise positioning.

This product also boasts a range of interfaces for flexible connectivity options, including UART, I2C, SPI, and CAN, making it suitable for a wide variety of applications. The STA8090WGR's low power consumption is another key feature, making it ideal for battery-operated devices where energy efficiency is paramount.

Designed with security in mind, the STA8090WGR incorporates features to protect against spoofing and jamming attacks, ensuring the integrity and trustworthiness of the positioning information it provides. This makes it an excellent choice for applications where security cannot be compromised, such as in automotive telematics and personal navigation devices.

With its robust design, the STA8090WGR operates reliably across a broad temperature range, which is essential for outdoor and industrial environments. Whether it's for vehicle navigation systems, fleet management, asset tracking, or high-precision positioning, the STA8090WGR is a versatile and dependable choice for any developer looking to enhance their application with superior GNSS capabilities.

For more information about the STA8090WGR and other innovative products from STMicroelectronics, visit their website or contact their sales team.

You May Also Be Interested in

NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess