Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 580 mV @ 25 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 45 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4 (DO-203AA)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBR25
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282311-SBR2545
Ultra Librarian 3D Model Ultra Librarian SBR2545 CAD Model

Description

The SBR2545 from Microchip Technology is an innovative and robust product designed to cater to the demanding needs of modern power management systems. This state-of-the-art device is part of Microchip's extensive portfolio of power management solutions and is engineered to deliver high efficiency and reliability.

The SBR2545 is a Schottky Barrier Rectifier Diode, known for its low forward voltage drop and fast switching capabilities. It is built to handle continuous forward currents of up to 25A, making it an ideal choice for high-current applications. The diode's 45V reverse voltage rating ensures that it can withstand significant voltage without succumbing to breakdown, offering excellent protection for sensitive electronics.

With a junction temperature range of -55°C to 150°C, the SBR2545 is designed to operate reliably in harsh environments. Whether used in industrial, automotive, or consumer applications, this component maintains its performance, providing a dependable solution across various temperature profiles.

The SBR2545 is housed in a TO-220 package, which is widely recognized for its thermal efficiency and ease of mounting on printed circuit boards. This packaging, combined with the device's power-handling capabilities, makes it a versatile component suitable for a broad range of power applications, including power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Microchip Technology's commitment to quality ensures that the SBR2545 meets stringent standards, providing designers with a reliable component that reduces the risk of failure in critical applications. The diode's combination of low power loss, high surge capability, and thermal efficiency makes it a top choice for designers looking to optimize their power management systems for both performance and cost.

In summary, the SBR2545 Schottky Barrier Rectifier Diode from Microchip Technology is a high-performance solution that offers a blend of efficiency, reliability, and versatility. Its robust design and superior electrical characteristics make it an essential component for any application requiring efficient power management and protection.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention