EN
  • EN
  • DE

SCH3226-SY

Part No SCH3226-SY
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description LPC IO WITH 8042 KBC, RESET GENE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 40
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-WFBGA
Supplier Device Package 100-WFBGA (8x8)
Base Product Number SCH3226
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264976-SCH3226-SY
Ultra Librarian 3D Model Ultra Librarian SCH3226-SY CAD Model

Description

The SCH3226-SY is a highly integrated Super I/O (SIO) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced peripheral is designed to manage a variety of functions that are commonly required in modern computing environments, particularly in industrial and embedded systems.

This versatile chip incorporates a range of features to support multiple system management tasks. It includes a Keyboard Controller (KBC) with PS/2 mouse support, which is essential for interfacing with input devices. Moreover, the SCH3226-SY is equipped with multiple serial ports, providing reliable and efficient serial communication capabilities, which are vital for networking and connectivity in industrial applications.

The device also boasts a range of additional interfaces, including a Floppy Disk Drive (FDD) controller, a parallel port for printers or other devices, and General Purpose Input/Output (GPIO) pins that offer flexibility for various custom configurations and uses. These GPIOs can be programmed for specific functions, making the SCH3226-SY an adaptable solution for a multitude of applications.

The SCH3226-SY is designed with power management in mind. It supports Intelligent Power Management (IPM) interfaces and protocols, which are crucial for energy-efficient operations. This ensures that systems utilizing the SCH3226-SY can maintain optimal performance while minimizing their power footprint, a key consideration in today's energy-conscious market.

Built with robustness and reliability as priorities, the SCH3226-SY is an excellent choice for system designers who require a single chip that can handle a wide array of functions with ease. Its integration into a system helps reduce the overall component count, which can lead to cost savings, simplified design, and improved system stability.

Whether it's for industrial automation, point-of-sale terminals, or other specialized computing devices, the SCH3226-SY from Microchip Technology offers a comprehensive set of features that make it an indispensable component in any high-performance, embedded computing solution.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess