EN
  • EN
  • DE

SEC1110-A5-02

Part No SEC1110-A5-02
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QFN / Smart Card Interface 16-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Smart Card
Interface SPI Serial, USB, UART
Voltage - Supply 3V ~ 5.5V
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (5x5)
Mounting Type Surface Mount
Base Product Number SEC1110
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664981-SEC1110-A5-02
Ultra Librarian 3D Model Ultra Librarian SEC1110-A5-02 CAD Model

Description

The SEC1110-A5-02 is a cutting-edge integrated circuit from Microchip Technology, designed to provide robust security solutions for a variety of applications. This product is part of Microchip's commitment to delivering high-performance and reliable security features to the market, ensuring data protection and secure communication for devices.

Key Features

  • Advanced Security: The SEC1110-A5-02 offers top-notch security features, including hardware-based encryption and decryption, which are essential for protecting sensitive data.
  • High-Speed Interface: With its high-speed interface, this device ensures rapid communication between components, making it ideal for applications that require fast data transfer without compromising security.
  • Low Power Consumption: Designed to be energy efficient, the SEC1110-A5-02 operates with minimal power consumption, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Flexible Integration: The compact form factor and flexible interface options allow for easy integration into various systems, from small IoT devices to larger, more complex networks.

Applications

The SEC1110-A5-02 is versatile and can be used across numerous sectors, including:

  • Internet of Things (IoT) devices
  • Industrial control systems
  • Consumer electronics
  • Automotive applications
  • Payment systems
  • Secure access control

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SEC1110-A5-02 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of the environments in which it operates.

Support and Resources

Microchip Technology provides extensive support and resources for the SEC1110-A5-02, including technical documentation, application notes, and development tools. Customers can access a wealth of information to facilitate the integration and use of this product in their solutions.

Whether you are looking to secure communication in a small device or need a reliable security component for a complex system, the SEC1110-A5-02 from Microchip Technology is an excellent choice that combines performance, efficiency, and flexibility.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0488 $50.4880
25+ $4.1426 $103.5650
38+ $4.0131 $152.4978
52+ $3.8837 $201.9524
67+ $3.7542 $251.5314
90+ $3.3659 $302.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess