EN
  • EN
  • DE

SG1524J-DESC

Part No SG1524J-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16JDIP  /  Buck, Flyback, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Flyback, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 40V
Frequency - Switching 100kHz ~ 300kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG1524
Other Names 1259-1097,1259-1097-MIL,7802801EA
Standard Package 25
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250167-SG1524J-DESC
Ultra Librarian 3D Model Ultra Librarian SG1524J-DESC CAD Model

Description

SG1524J-DESC Regulating Pulse Width Modulator from Microchip Technology

The SG1524J-DESC from Microchip Technology is a state-of-the-art regulating pulse width modulator (PWM) that offers enhanced performance and flexibility for power supply designers. This integrated circuit (IC) is specifically designed to simplify the creation of switch-mode power supplies, which are widely used in electronic devices due to their efficiency and ability to provide stable output voltages over a wide range of input voltages and load conditions.

Featuring a fixed-frequency, voltage-mode control architecture, the SG1524J-DESC provides a stable and predictable switching frequency, which is essential for designing power supplies with predictable noise characteristics and efficient filtering. The device operates at a standard frequency of 300kHz, which allows for the use of smaller, less expensive external components such as inductors and capacitors, thus reducing the overall size and cost of the power supply.

The SG1524J-DESC includes an array of features that enhance its performance and ease of use. It incorporates an onboard oscillator, error amplifier, a high-current totem pole output ideally suited for driving a power MOSFET, an under-voltage lockout for safe operation, and an over-voltage protection circuit to prevent damage to the IC and the power supply during abnormal conditions.

One of the significant advantages of the SG1524J-DESC is its versatility. It is suitable for a wide range of applications, including switching power supplies, DC-DC converters, battery chargers, and power inverters. Its robust design ensures reliable operation in industrial environments, and it is available in a hermetically sealed ceramic package, which provides excellent thermal performance and resistance to environmental factors.

Microchip Technology's commitment to quality and reliability is evident in the SG1524J-DESC, making it an excellent choice for designers looking for a high-performance PWM controller that can withstand the rigors of industrial applications while delivering efficient power conversion.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess