EN
  • EN
  • DE

SG1846F-DESC

Part No SG1846F-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWMS, HIGH-RELIABIL  /  Buck, Boost, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CFlatPack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 40V
Frequency - Switching 1kHz ~ 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-CFlatPack
Supplier Device Package 16-CFlatPack
Base Product Number SG1846
Other Names 150-SG1846F-DESC
Standard Package 25
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250175-SG1846F-DESC
Ultra Librarian 3D Model Ultra Librarian SG1846F-DESC CAD Model

Description

Microchip Technology SG1846F-DESC Overview

The SG1846F-DESC from Microchip Technology is a robust and reliable integrated circuit designed for high-performance power supply applications. This component is part of Microchip's extensive range of power management solutions, renowned for their quality and durability.

The SG1846F-DESC is a current-mode PWM controller that offers a wide range of features tailored to improve the efficiency and reliability of power supplies. It incorporates a fixed-frequency oscillator with a frequency range that allows for flexibility in design. This oscillator, combined with the current-mode control, provides excellent output voltage regulation and reduces the number of external components required.

One of the key benefits of the SG1846F-DESC is its enhanced protection features. It includes under-voltage lockout (UVLO), which ensures the device operates only when the supply voltage is within an acceptable range, thereby protecting the circuit from low-voltage conditions. Moreover, the over-current protection (OCP) safeguards the power supply and load from excessive currents, which could otherwise lead to damage or failure.

The SG1846F-DESC is also known for its high level of integration. It combines the functions of multiple discrete components into a single package, which not only saves space on the PCB but also reduces the overall cost of the power supply design. This makes it an ideal choice for a wide range of applications, including switch-mode power supplies, DC-DC converters, and battery chargers.

Microchip Technology's commitment to quality is evident in the SG1846F-DESC, as it is designed to meet the stringent requirements of industrial and commercial applications. Its thermal performance is optimized for a variety of conditions, ensuring that the device operates effectively across a broad temperature range.

In summary, the SG1846F-DESC from Microchip Technology is a powerful and versatile PWM controller that offers a balance of performance, protection, and integration, making it a top choice for designers looking to create efficient and reliable power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess