EN
  • EN
  • DE

SG2823J-DESC

Part No SG2823J-DESC
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tube
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package 18-CDIP
Base Product Number SG2823
Other Names 1259-1088,1259-1088-MIL,5962-8968501VA,Q12690106,SG2823JDESC
Standard Package 21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278713-SG2823J-DESC
Ultra Librarian 3D Model Ultra Librarian SG2823J-DESC CAD Model

Description

Microchip Technology SG2823J-DESC Overview

The SG2823J-DESC by Microchip Technology is a high-performance integrated circuit designed to cater to a wide array of electronic applications. It is a testament to Microchip's commitment to providing innovative solutions that combine efficiency with reliability. This product is part of a broader range of components that are known for their precision and durability, making it a popular choice among engineers and designers in the electronics industry.

At the heart of the SG2823J-DESC is its robust architecture, which has been meticulously engineered to deliver optimal performance under varying conditions. This component is well-suited for power management tasks, including but not limited to, switching regulators, motor control, and other power control applications. Its versatility is further enhanced by its compatibility with various types of microcontrollers and digital signal processors, allowing for seamless integration into complex systems.

The SG2823J-DESC boasts an impressive array of features that include high precision, low power consumption, and exceptional thermal performance. This makes it an ideal choice for applications that demand high efficiency and minimal power loss. Furthermore, its compact size and low profile make it suitable for use in space-constrained environments, such as portable devices and embedded systems.

With a focus on reliability, the SG2823J-DESC is built to withstand harsh environments and is rigorously tested to ensure it meets Microchip's stringent quality standards. Its robust design enables it to operate effectively over a wide temperature range, ensuring consistent performance even in extreme conditions.

Microchip Technology provides comprehensive technical support and documentation for the SG2823J-DESC, including datasheets, application notes, and design guides. This ensures that designers and engineers can fully leverage the capabilities of the component and integrate it effectively into their projects.

In summary, the SG2823J-DESC from Microchip Technology is a versatile, high-quality component that offers the perfect blend of performance, efficiency, and reliability for a wide range of electronic applications. Its advanced features and robust design make it a valuable asset in any high-performance electronic system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.6207
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess