EN
  • EN
  • DE

SG2824J-DESC

Part No SG2824J-DESC
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tube
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CERDIP
Base Product Number SG2824
Other Names 150-SG2824J-DESC
Standard Package 21
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278714-SG2824J-DESC
Ultra Librarian 3D Model Ultra Librarian SG2824J-DESC CAD Model

Description

The SG2824J-DESC from Microchip Technology is a sophisticated and reliable integrated circuit designed for versatile applications in power supply and power management systems. This pulse width modulator (PWM) controller offers a wide range of features that make it an ideal choice for designers looking to implement efficient and precise control in their power conversion solutions.

With its robust design, the SG2824J-DESC ensures stable operation over a broad temperature range, making it suitable for industrial and commercial environments where reliability is paramount. The device is engineered to provide precise control of output voltage and current for a variety of switch-mode power supply (SMPS) configurations, including flyback, forward, and push-pull topologies.

Key Features:

  • Adjustable Output Control: The SG2824J-DESC allows for fine-tuning of the output, ensuring that the power supply can be optimized for specific load requirements.
  • High-Frequency Operation: Capable of operating at high frequencies, this controller facilitates the design of power supplies with smaller components, leading to reduced size and cost.
  • Low Standby Power Consumption: Designed with energy efficiency in mind, the device consumes minimal power in standby mode, which is essential for meeting modern energy-saving standards.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the circuit by ensuring that the controller only operates when the supply voltage is within an acceptable range.
  • Programmable Soft-Start: This feature allows for a gradual increase in output voltage, which can prevent stress on the power supply components during startup.
  • Overcurrent Protection: The SG2824J-DESC includes overcurrent protection to safeguard the power supply and the load from damage due to excessive current.

Whether it's for power supplies in consumer electronics, telecommunications, or industrial equipment, the SG2824J-DESC provides the performance and features necessary for efficient and reliable power management. Its versatility and robustness make it a top choice for engineers and designers looking to create advanced power solutions.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess