EN
  • EN
  • DE

SG3524BDW-TR

Part No SG3524BDW-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7V ~ 40V
Frequency - Switching 50kHz ~ 600kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG3524
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 665677-SG3524BDW-TR
Ultra Librarian 3D Model Ultra Librarian SG3524BDW-TR CAD Model

Description

The SG3524BDW-TR from Microchip Technology is a versatile and high-performance integrated circuit designed for power supply control and regulation applications. This robust component is widely utilized in a variety of industries, including consumer electronics, automotive, telecommunications, and industrial systems, due to its reliability and flexibility in managing and controlling power supply operations.

Key Features:

  • Regulating Pulse Width Modulator: The SG3524BDW-TR features a regulating pulse width modulator that provides all the functions necessary for the design of a high-performance and efficient power supply system.
  • Voltage Control: It incorporates an error amplifier, a voltage reference, and a series of comparators to maintain a stable output voltage, ensuring consistent performance under varying load conditions.
  • Frequency Oscillation: The device boasts an onboard oscillator with a frequency range that can be adjusted by external components, allowing for custom frequency setting tailored to specific application requirements.
  • Multiple Configurations: It supports both single-ended and push-pull configurations, making it a versatile choice for different types of power supply designs, including switch-mode and DC-DC converters.
  • Protection Features: Built-in features such as under-voltage lockout, soft start, and shutdown capabilities enhance the safety and reliability of the power supply by preventing damage from abnormal operating conditions.

Product Specifications:

  • Package: The SG3524BDW-TR is available in a wide-body, 16-pin SOIC package that is suitable for surface-mount technology (SMT).
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • RoHS Compliant: This product is RoHS compliant, meaning it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

The SG3524BDW-TR is a testament to Microchip Technology's commitment to providing innovative and high-quality components for the power control and regulation market. Its combination of performance, versatility, and protective features make it an ideal choice for engineers looking to design robust power supply systems with precise control and regulation.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5780 $60.6240
19+ $6.2178 $118.1382
29+ $6.0236 $174.6844
40+ $5.8293 $233.1720
52+ $5.6349 $293.0148
69+ $5.0520 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess