EN
  • EN
  • DE

SG7908T

Part No SG7908T
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR TO39  /  Linear Voltage Regulator IC Negative 1 Output TO-39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Negative
Number of Regulators 1
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number SG7908
Other Names 150-SG7908T
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244940-SG7908T
Ultra Librarian 3D Model Ultra Librarian SG7908T CAD Model

Description

Microchip Technology SG7908T Product Overview

The SG7908T from Microchip Technology is a high-performance, precision voltage regulator that stands out in the semiconductor industry for its reliability and efficiency. This device is part of the SG7900A/7900 series of negative voltage regulators and is specifically designed to cater to a wide range of applications requiring a stable and regulated negative voltage output.

Key Features

  • Output Voltage: The SG7908T offers a fixed output voltage of -8V, which is ideal for various electronic circuits that require a consistent negative supply voltage.
  • Output Current: Capable of delivering up to 1.5A of output current, this regulator can power a substantial range of components without the need for an additional pass transistor.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it against excessive temperature rise, thus ensuring long-term stability and reliability.
  • Short Circuit Protection: The SG7908T is equipped with short circuit protection, which prevents damage to the regulator and the connected load in the event of a fault condition.
  • Safe Operating Area Protection: With its safe operating area (SOA) protection, the device can handle momentary overload conditions, making it robust for industrial applications.

Applications

The SG7908T is versatile and can be utilized in a variety of applications. It is particularly well-suited for:

  • Power supplies for analog and digital circuits that require a stable -8V rail.
  • Automotive electronics where a negative voltage regulator is needed to power sensors or other components.
  • Industrial control systems that demand a reliable and protected power source.
  • Telecommunication equipment, which often requires precise voltage regulation for optimal performance.

Product Quality and Support

Microchip Technology is known for its commitment to quality and customer satisfaction. The SG7908T voltage regulator is manufactured to meet the highest industry standards, ensuring both performance and durability. Customers can also benefit from Microchip's extensive support network, including technical documentation, design tools, and customer service to assist with any design or application questions.

Whether you're designing power supplies, automotive electronics, or complex industrial systems, the SG7908T from Microchip Technology is a reliable choice for your negative voltage regulation needs.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess