EN
  • EN
  • DE

SG137AL

Part No SG137AL
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 500MA 20CLCC  /  Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Bulk
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -36V
Voltage - Output (Min/Fixed) -1.2V
Voltage - Output (Max) -37V
Current - Output 500mA
PSRR 80dB (120Hz)
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG137
Other Names 1259-1093,1259-1093-MIL
Standard Package 50
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244962-SG137AL
Ultra Librarian 3D Model Ultra Librarian SG137AL CAD Model

Description

The SG137AL is a precision, adjustable voltage regulator developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is engineered to maintain a stable output voltage over a wide range of input voltages and load conditions, making it an ideal component for power management in a variety of electronic applications.

Key Features:

  • Adjustable Output Voltage: The SG137AL offers an adjustable output voltage range, which can be set with just two external resistors. This flexibility allows designers to customize the output voltage to meet their specific requirements.
  • High Precision: This voltage regulator is designed for high-precision operation, ensuring a stable and consistent output, which is critical for sensitive electronic circuits.
  • Low Dropout Voltage: The low dropout voltage feature of the SG137AL makes it suitable for applications where the input voltage is only slightly higher than the output voltage, enhancing efficiency and battery life in portable devices.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the application from damage due to excessive heat by automatically shutting down the regulator if the internal temperature exceeds safe limits.
  • Short Circuit Protection: The SG137AL is equipped with short circuit protection, which provides additional reliability by protecting the regulator and the application from damage due to output short circuits.

Applications:

The versatility of the SG137AL makes it suitable for a wide range of applications, including:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Reference voltage sources
  • Adjustable power supplies
  • Instrumentation and control systems

With its combination of flexibility, precision, and protection features, the Microchip Technology SG137AL stands out as a robust solution for advanced power regulation needs. Whether for industrial, commercial, or consumer electronics, this voltage regulator ensures performance and reliability for a multitude of electronic designs.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess