EN
  • EN
  • DE

SG2845DM

Part No SG2845DM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8SOIC  /  Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6V ~ 30V
Frequency - Switching 1Hz ~ 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SG2845
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250183-SG2845DM
Ultra Librarian 3D Model Ultra Librarian SG2845DM CAD Model

Description

Introducing the SG2845DM from Microchip Technology

The SG2845DM is a robust and high-performance product from Microchip Technology, designed to meet the demanding needs of modern electronic applications. This versatile component is part of Microchip's extensive range of power management integrated circuits, which are renowned for their reliability, efficiency, and advanced features.

Key Features

  • High Integration: The SG2845DM integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: Designed with power efficiency in mind, this product ensures minimal power loss during operation, making it ideal for energy-sensitive applications.
  • Durability: Built to withstand harsh conditions, the SG2845DM offers a robust solution that performs reliably over a wide range of temperatures and stress levels.
  • Flexibility: Its flexible design makes it suitable for a variety of applications, including power supplies, motor control, and other power conversion systems.

Applications

The SG2845DM is well-suited for a range of applications, particularly where efficient power management is crucial. It can be found in:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • LED drivers
  • Motor control circuits

Technical Specifications

The SG2845DM boasts a set of impressive technical specifications that include:

  • Voltage operation range suitable for various applications
  • High-frequency operation capabilities for efficient performance
  • Protection features such as overcurrent and overvoltage protection
  • Temperature-compensated reference for consistent output

Microchip Technology's commitment to quality ensures that the SG2845DM is not only a reliable component but also backed by excellent technical support and documentation. With its combination of performance, efficiency, and durability, the SG2845DM stands out as a smart choice for designers and engineers looking to optimize their power management solutions.

For detailed technical data, application notes, and support resources, visit the official Microchip Technology website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess