EN
  • EN
  • DE

LNBH30QTR

Part No LNBH30QTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LMB CTRL STEP-UP 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 16 V
Number of Outputs 1
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1055934-LNBH30QTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH30QTR CAD Model

Description

Introducing the LNBH30QTR from STMicroelectronics

The LNBH30QTR is a cutting-edge device designed by STMicroelectronics, a global leader in semiconductor solutions. This product is a monolithic voltage regulator and interface IC, specifically tailored for supplying and controlling the LNB in satellite set-top box applications. The LNBH30QTR is part of the highly efficient LNBH30 series, known for its robustness and reliability in satellite broadcast receiver systems.

Key Features

  • High Efficiency: The device integrates a step-up DC-DC converter that ensures efficient power conversion, which is crucial for minimizing heat dissipation and improving overall system reliability.
  • DiSEqC 2.x Compliant: It fully supports DiSEqC 2.x communication protocols, allowing for bi-directional communication between the satellite dish LNB and the set-top box, enabling advanced control functionalities.
  • Built-in Protection: The LNBH30QTR comes with a suite of protection features including over-temperature shutdown, over-current and over-voltage protection, ensuring the longevity and safe operation of the satellite system.
  • Adjustable Output: It provides a highly flexible solution with an adjustable output current limit and a selectable output voltage to accommodate various LNB configurations.

Applications

The LNBH30QTR is ideal for a range of satellite receiver applications, including:

  • Direct Broadcast Satellite (DBS) receivers
  • Set-top boxes with satellite tuning capability
  • Home satellite TV systems
  • Professional satellite TV and radio equipment

Technical Specifications

Some of the technical highlights of the LNBH30QTR include:

  • Input Voltage Range: 8V to 15V
  • Output Voltage Range: 13V / 18V selectable
  • Maximum Output Current: 400mA with current limit adjustability
  • Package: QFN-16L 3x3 mm

The LNBH30QTR is available in a small QFN package, making it suitable for space-constrained applications while providing robust and efficient performance. Its integration of multiple functions into a single chip simplifies design, reduces BOM costs, and accelerates time-to-market for manufacturers of satellite communication equipment.

With the LNBH30QTR, STMicroelectronics continues to demonstrate its commitment to providing innovative and high-performance integrated solutions for the satellite broadcast industry.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6950 $51.2050
46+ $2.2113 $101.7198
71+ $2.1422 $152.0962
97+ $2.0731 $201.0907
125+ $2.0040 $250.5000
167+ $1.7967 $300.0489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,138 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess