EN
  • EN
  • DE

ISL6521CB

Part No ISL6521CB
Manufacturer Intersil
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BCK/LINEAR 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (3)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 300kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Adjustable, 120mA
Voltage/Current - Output 3 Adjustable, 120mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1048581-ISL6521CB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6521CB CAD Model

Description

The ISL6521CB is a highly integrated multi-phase synchronous buck regulator controller from Intersil (now Renesas). It is designed to provide high-efficiency and precise voltage regulation for advanced microprocessors and memory. Typically used in server, desktop and notebook applications, this controller offers excellent transient response and current sharing between phases.

Applications:

  • Desktop PC Motherboards
  • Server Motherboards
  • Notebook Computers
  • Voltage Regulator Modules (VRMs)
  • Graphics Cards

Features:

  • Multi-Phase Operation: Supports 2-phase operation for high current applications and improved transient response.
  • Synchronous Rectification: Uses synchronous MOSFETs to improve efficiency and reduce power dissipation.
  • Adjustable Output Voltage: Allows for precise voltage regulation to meet the needs of different processors and memory.
  • Overcurrent Protection (OCP): Protects the regulator and the load from damage due to excessive current.
  • Overvoltage Protection (OVP): Protects the load from damage due to excessive voltage.
  • Undervoltage Protection (UVP): Protects the load from damage due to insufficient voltage.
  • Power-Good Indicator: Signals when the output voltage is within the specified range.
  • Remote Sensing: Compensates for voltage drops across the load.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, leading to improved system reliability.
  • Precise Voltage Regulation: Ensures stable and reliable operation of the processor and memory.
  • Robust Protection: Protects the regulator and the load from damage due to various fault conditions.
  • Flexible Configuration: Allows for easy customization to meet the specific needs of different applications.
  • Small Size: Reduces the board space required for the regulator.

Additional Details:

The ISL6521CB typically operates with an input voltage range of 5V to 12V and supports output voltages down to sub-1V levels. The switching frequency is adjustable, allowing designers to optimize the trade-off between efficiency and transient response. External components, such as MOSFETs and inductors, are required to complete the regulator circuit. The device is commonly available in a QFN package. The ISL6521CB is often used with companion gate drivers to optimize MOSFET switching performance.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2906 $59.2308
43+ $2.7004 $116.1172
67+ $2.6161 $175.2787
92+ $2.5318 $232.9256
118+ $2.4474 $288.7932
158+ $2.1933 $346.5414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess