EN
  • EN
  • DE

SMAJ4731E3/TR13

Part No SMAJ4731E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ473
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280596-SMAJ4731E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4731E3/TR13 CAD Model

Description

The SMAJ4731E3/TR13 is a robust Zener diode product from Microchip Technology, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This high-quality semiconductor device is a crucial component for managing voltage levels and safeguarding sensitive circuits from overvoltage conditions.

Key Features

  • Voltage Regulation: The SMAJ4731E3/TR13 offers a Zener voltage of 5.1V, making it suitable for applications requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant energy, making it ideal for dissipating excess voltage and protecting circuits.
  • Package Type: Encased in a DO-214AC (SMA) package, the device is compact and robust, providing reliable performance in a small footprint.
  • High Surge Capability: It is designed to withstand high surge events, ensuring the safety and longevity of electronic components in the event of voltage spikes.
  • Temperature Stability: The Zener diode operates effectively over a broad temperature range, maintaining stability and performance under varying environmental conditions.
  • RoHS Compliant: As an environmentally friendly product, it complies with RoHS standards, which restrict the use of certain hazardous materials in electronic equipment.

Applications

The SMAJ4731E3/TR13 is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMAJ4731E3/TR13 is no exception. It is manufactured with precision to ensure consistent performance and is subjected to rigorous testing to guarantee its durability and dependability in critical applications.

Ordering Information

The SMAJ4731E3/TR13 comes in tape and reel packaging, with the suffix '/TR13' indicating the reel size. This packaging is optimized for automated assembly processes, ensuring efficient and cost-effective production for manufacturers.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess