EN
  • EN
  • DE

SMAJ5930BE3/TR13

Part No SMAJ5930BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5930
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280850-SMAJ5930BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5930BE3/TR13 CAD Model

Description

Microchip Technology's SMAJ5930BE3/TR13 Zener Diodes

Product Overview:

The SMAJ5930BE3/TR13 is a high-quality Zener diode from the reputable manufacturer Microchip Technology. This precision electronic component is designed to provide reliable voltage regulation and protection in a wide range of electronic circuits. The device comes in a compact SMA package, which is suitable for automated surface-mount assembly processes, making it a popular choice for high-volume production.

Key Features:

  • Diode Type: Zener diode, specifically designed for voltage regulation and overvoltage protection.
  • Package: The device is housed in a surface-mount SMA package, which offers a small footprint and is ideal for space-constrained applications.
  • Nominal Zener Voltage: The Zener voltage is precisely controlled, ensuring accurate and consistent performance across devices.
  • Power Dissipation: Capable of handling up to 1.5W of power dissipation, making it suitable for a range of power regulation applications.
  • Operating Temperature Range: The diode is designed to operate reliably over a wide temperature range, ensuring stability in various environmental conditions.
  • Compliance: Meets or exceeds industry standards for performance and reliability, ensuring a high-quality component for your electronic designs.

Applications:

The SMAJ5930BE3/TR13 Zener diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial control systems
  • Automotive electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SMAJ5930BE3/TR13 is no exception. Each diode is manufactured to the highest standards, ensuring that you receive a reliable and consistent product for your electronic designs. Whether you are developing consumer gadgets or industrial machinery, this Zener diode is a solid choice for your voltage regulation and protection needs.

Ordering Information:

The SMAJ5930BE3/TR13 Zener diodes are available in tape and reel packaging, facilitating easy integration into automated SMT assembly lines. For ordering, please refer to the part number SMAJ5930BE3/TR13 to ensure you receive the exact Zener diode specifications for your project's requirements.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess