EN
  • EN
  • DE

SMBG5340A/TR13

Part No SMBG5340A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5340
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280483-SMBG5340A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5340A/TR13 CAD Model

Description

Microchip Technology SMBG5340A/TR13 Zener Diode

The SMBG5340A/TR13 is a robust Zener diode product from Microchip Technology, designed to provide precise voltage regulation and protection for a wide range of electronic circuits. This Zener diode is a popular choice among engineers and technicians for its reliability, performance, and the quality assurance that comes with the Microchip brand.

Key Features:

  • Voltage Regulation: The SMBG5340A/TR13 offers a Zener voltage of 10V, making it suitable for applications requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle higher power levels, which is ideal for more demanding applications.
  • Surface Mount Package: The device comes in a DO-215AA package, also known as SMBG, which is well-suited for surface mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • High Surge Capability: It is capable of withstanding surge currents, providing additional protection against voltage spikes and transients in the circuit.
  • Wide Operating Temperature Range: The operating temperature range of -55°C to +150°C ensures reliable operation under extreme environmental conditions.
  • Tape and Reel Packaging: The SMBG5340A/TR13 is provided in tape and reel packaging (denoted by the suffix "/TR13"), which facilitates automated pick-and-place assembly processes, enhancing production efficiency.

Applications:

The SMBG5340A/TR13 is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Microchip Technology's commitment to quality makes the SMBG5340A/TR13 a reliable component for ensuring the stability and longevity of your electronic designs. Whether you are developing power supplies, protecting sensitive electronics, or creating custom voltage reference designs, this Zener diode offers the performance and reliability necessary to meet the demands of your applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess