EN
  • EN
  • DE

SMBG5340C/TR13

Part No SMBG5340C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5340
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280479-SMBG5340C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5340C/TR13 CAD Model

Description

Microchip Technology's SMBG5340C/TR13 Product Overview

The SMBG5340C/TR13 is a high-quality Zener diode from Microchip Technology, a leading manufacturer in the semiconductor industry. This product is part of Microchip's extensive range of voltage regulation devices, designed to provide a stable reference voltage for a variety of electronic applications. The SMBG5340C/TR13 is particularly well-suited for use in power management, protection circuits, and voltage stabilization tasks.

Key Features

  • Voltage Regulation: The SMBG5340C/TR13 offers precise voltage regulation with a nominal Zener voltage of 10V, making it ideal for maintaining a stable voltage level in electronic circuits.
  • High Power Rating: With a power dissipation of 5W, this Zener diode can handle significant amounts of power, ensuring reliable operation under various conditions.
  • Surface Mount Package: The device comes in a DO-215AA package, also known as an SMBG package, which is suitable for surface mount technology (SMT), thereby saving valuable PCB space.
  • Thermal Stability: It is designed to operate over a wide temperature range, ensuring consistent performance even under thermal stress.
  • Robust Protection: This Zener diode provides excellent protection against overvoltage, helping to safeguard sensitive electronic components from potential damage.

Applications

The SMBG5340C/TR13 is versatile and can be used in various applications, including:

  • Consumer electronics
  • Telecommunications systems
  • Industrial control circuits
  • Computing devices
  • Automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBG5340C/TR13 is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of modern electronic devices. With its robust design and reliable performance, this Zener diode is an excellent choice for engineers and designers looking for a dependable voltage regulation solution.

Whether you are developing a new project or looking to enhance an existing one, the SMBG5340C/TR13 from Microchip Technology offers the performance and reliability you need in a compact, surface-mount package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess