EN
  • EN
  • DE

SMBG5347C/TR13

Part No SMBG5347C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 7.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5347
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281005-SMBG5347C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5347C/TR13 CAD Model

Description

Microchip Technology's SMBG5347C/TR13 Product Overview

Microchip Technology's SMBG5347C/TR13 is a high-performance Zener diode designed for electronic applications requiring precise voltage regulation and a high degree of reliability. This Zener diode is a part of Microchip's extensive range of semiconductor products, known for their quality and durability. The SMBG5347C/TR13 is packaged in a surface-mount SMB (DO-214AA) package, which is ideal for automated assembly processes and applications where space is at a premium.

Key Features

  • Voltage Regulation: The SMBG5347C/TR13 offers a nominal Zener voltage of 20V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant power levels, making it suitable for robust applications.
  • High Surge Capability: The device is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing circuit reliability.
  • Thermal Performance: The SMBG5347C/TR13 is designed to operate over a wide temperature range, maintaining its performance even under extreme conditions.

Applications

The SMBG5347C/TR13 Zener diode is versatile and can be used in a wide range of applications, including:

  • Voltage regulation circuits
  • Overvoltage protection
  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SMBG5347C/TR13 is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets Microchip's stringent requirements. Customers can trust this Zener diode to provide consistent performance and longevity in their electronic designs.

Product Availability

The SMBG5347C/TR13 is available in tape and reel packaging (TR13), facilitating efficient pick-and-place manufacturing. Microchip's global distribution network ensures that this product is readily available to customers worldwide, backed by the company's excellent technical support and service.

For detailed specifications, technical documentation, and ordering information, customers are encouraged to visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess