EN
  • EN
  • DE

SMBJ24AE3/TR13

Part No SMBJ24AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 38.9V
Current - Peak Pulse (10/1000µs) 15.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ24
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299292-SMBJ24AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ24AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ24AE3/TR13 Transient Voltage Suppressor

The SMBJ24AE3/TR13 from Microchip Technology is a state-of-the-art transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is ideal for safeguarding your circuits against the detrimental effects of sudden overvoltage events, such as lightning strikes, electrostatic discharge (ESD), and other induced surges.

Key Features of the SMBJ24AE3/TR13

  • Stand-off Voltage: The device is designed to provide a stand-off voltage of 24 volts, making it suitable for a wide range of applications that operate within this voltage level.
  • High Surge Capability: With its ability to handle surge currents, this TVS diode ensures excellent protection for your circuit components against transient events.
  • Uni-directional Protection: The SMBJ24AE3/TR13 offers uni-directional protection, which is specifically tailored for scenarios where the threat of overvoltage is predominantly from one direction.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, providing a more efficient clamping action during a surge event.
  • DO-214AA Package: Housed in a DO-214AA (SMB) package, the component is compact and suitable for automated assembly processes, saving time and reducing manufacturing costs.
  • RoHS Compliant: In line with modern environmental standards, the SMBJ24AE3/TR13 is RoHS compliant, making it a responsible choice for both your electronic designs and the environment.

Applications

The SMBJ24AE3/TR13 is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as televisions, computers, and gaming consoles
  • Telecommunication systems
  • Industrial control equipment
  • Power supply protection
  • Automotive electronics

With its robust design and reliable performance, the SMBJ24AE3/TR13 from Microchip Technology is an essential component for designers looking to enhance the durability and longevity of their electronic products. Its ability to provide immediate and effective protection against voltage transients ensures that your devices operate smoothly and reliably, even under harsh conditions.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess