EN
  • EN
  • DE

SMBJ4746/TR13

Part No SMBJ4746/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4746
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280823-SMBJ4746/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4746/TR13 CAD Model

Description

Product Overview: Microchip Technology's SMBJ4746/TR13

Microchip Technology's SMBJ4746/TR13 is a high-quality Zener diode designed to provide precise voltage regulation and protection for a variety of electronic applications. This robust component is part of the SMBJ series, which is known for its reliability and performance in circuit protection. The SMBJ4746/TR13 is particularly suitable for use in power supply circuits, voltage stabilization tasks, and as a safeguard against overvoltage conditions.

Key Features

  • Voltage Regulation: The SMBJ4746/TR13 offers a nominal Zener voltage of 18V, making it ideal for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant energy, ensuring stable operation under various conditions.
  • Package Type: The device is available in a DO-214AA package, also known as an SMB package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • High Surge Capability: The SMBJ4746/TR13 is designed to withstand high surge events, providing reliable transient voltage suppression.
  • Temperature Range: It operates within a wide temperature range, from -55°C to +150°C, ensuring stability and functionality in diverse environments.

Applications

The SMBJ4746/TR13 is versatile and can be used in various applications, including:

  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems
  • Automotive systems
  • Computing devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SMBJ4746/TR13 is no exception. This Zener diode is manufactured to meet stringent standards, ensuring high reliability and consistent performance. The device is also RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

In conclusion, the SMBJ4746/TR13 from Microchip Technology is an excellent choice for designers and engineers looking for a dependable Zener diode capable of voltage regulation and transient voltage suppression in a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess