EN
  • EN
  • DE

SMBJ5.0CAE3/TR13

Part No SMBJ5.0CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.2V
Current - Peak Pulse (10/1000µs) 65.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299431-SMBJ5.0CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5.0CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5.0CAE3/TR13 Product Overview

The SMBJ5.0CAE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is a great solution for safeguarding applications in a variety of fields, including industrial, automotive, telecommunications, and consumer electronics. Its compact, surface-mount SMB (DO-214AA) package makes it suitable for high-density circuit board designs.

Key Features and Benefits

  • Bi-Directional Protection: The SMBJ5.0CAE3/TR13 provides bi-directional clamping, making it ideal for AC applications or where the polarity is reversible.
  • High Surge Capability: With its ability to handle surges up to 600 Watts (10/1000μs), this TVS diode ensures reliable protection against transient overvoltages.
  • Fast Response Time: The device responds to overvoltage events in less than 1 picosecond, offering immediate protection against voltage transients.
  • Low Incremental Surge Resistance: The low resistance of the diode minimizes power loss and ensures better performance during surge events.
  • Operating Temperature Range: The SMBJ5.0CAE3/TR13 operates within a wide temperature range of -55°C to +150°C, making it suitable for harsh environments.
  • Compliance and Certifications: This product meets or exceeds industry standards, including IEC 61000-4-2 and IEC 61000-4-4, and is RoHS compliant.
  • Reel and Tape Packaging: Supplied in tape and reel packaging (TR13), it is compatible with automated pick-and-place assembly processes, reducing production time and costs.

Applications

The SMBJ5.0CAE3/TR13 is versatile and can be used in a variety of protective roles across many types of electronic circuits. Some common applications include:

  • Power supply protection
  • DC bus protection
  • Portable devices
  • Network systems
  • Telecommunication systems
  • Automotive electronic control units (ECUs)

With its combination of features, the SMBJ5.0CAE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against voltage transients.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess