EN
  • EN
  • DE

SMDA05C-8E3/TR13

Part No SMDA05C-8E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number SMDA05
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299025-SMDA05C-8E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA05C-8E3/TR13 CAD Model

Description

Microchip Technology SMDA05C-8E3/TR13 Product Overview

The SMDA05C-8E3/TR13 is a robust transient voltage suppression (TVS) array designed by Microchip Technology to protect sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This device is specifically engineered to safeguard up to eight data lines and one power line in a variety of applications, including USB interfaces, computer ports, and other data communication systems.

Constructed with the needs of modern electronics in mind, the SMDA05C-8E3/TR13 features a low clamping voltage and a high surge capability, ensuring that sensitive circuits are shielded from the potentially damaging effects of sudden voltage spikes. Its bidirectional configuration allows for the protection of lines where the signal swing can go beyond the power rails, making it an essential component for a wide array of bidirectional interfaces.

One of the key attributes of this device is its compliance with the IEC 61000-4-2 standard, which specifies the requirements for ESD protection. This compliance ensures that the SMDA05C-8E3/TR13 can effectively handle ESD strikes up to ±30kV (air discharge) and ±30kV (contact discharge), providing peace of mind for product designers and end-users alike.

The compact SO-8 packaging of the SMDA05C-8E3/TR13 is designed for efficient use of PCB space, making it an ideal choice for space-constrained applications. Furthermore, its lead-free and RoHS-compliant construction aligns with current environmental directives, promoting the creation of eco-friendly products.

Whether it's for commercial, industrial, or consumer electronics, the SMDA05C-8E3/TR13 from Microchip Technology is a reliable and high-performance solution for protecting sensitive circuits against the rigors of electrical transients. Its combination of low clamping voltage, high surge capability, and compact form factor makes it a versatile and indispensable component in safeguarding today's electronic devices.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess