EN
  • EN
  • DE

SMBJ5352BE3/TR13

Part No SMBJ5352BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 5W SMBJ  /  Zener Diode 15 V 5 W ±5% Surface Mount SMBJ (DO-214AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5352
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1094165-SMBJ5352BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5352BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5352BE3/TR13 Zener Diode

The SMBJ5352BE3/TR13 from Microchip Technology is a high-quality Zener diode designed for a wide range of voltage regulation and transient suppression applications. This robust component is part of Microchip's reliable SMBJ series, engineered to provide voltage protection in a compact, surface-mount package. It is a go-to solution for designers looking to enhance the reliability and performance of their electronic circuits.

Product Features

  • Voltage Regulation: The SMBJ5352BE3/TR13 offers a precise Zener voltage of 15V, making it suitable for voltage regulation tasks in various electronic applications.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant amounts of energy, ensuring stable operation under a range of conditions.
  • Surface-Mount Package: The device comes in a DO-214AA (SMB) package, which is ideal for space-constrained applications where a small footprint is essential.
  • High Surge Capability: It is designed to withstand high surge events, providing reliable transient voltage suppression to protect sensitive electronic components.
  • RoHS Compliant: The SMBJ5352BE3/TR13 adheres to RoHS directives, making it suitable for use in environmentally conscious products.

Applications

The SMBJ5352BE3/TR13 is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Industrial Electronics
  • Automotive Systems
  • Power Management Circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMBJ5352BE3/TR13 is no exception. This Zener diode is built to meet stringent industry standards, ensuring consistent performance and longevity in the field. Whether used for voltage stabilization or protection against voltage transients, this component is an excellent choice for engineers and designers looking for a reliable solution.

With its combination of features, the SMBJ5352BE3/TR13 is a valuable asset in any electronic system requiring voltage regulation and protection. It exemplifies Microchip Technology's dedication to providing components that enhance the safety and efficiency of electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess