EN
  • EN
  • DE

SMBJ5366AE3/TR13

Part No SMBJ5366AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 28.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5366
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280611-SMBJ5366AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5366AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5366AE3/TR13 Zener Diode

Microchip Technology introduces the SMBJ5366AE3/TR13, a high-performance Zener diode designed to offer superior voltage regulation and protection for a wide range of electronic applications. This robust component is an essential addition to any circuit that requires reliable voltage stabilization and safeguarding against voltage transients.

Key Features:

  • Voltage Range: The SMBJ5366AE3/TR13 offers a nominal Zener voltage of 30V, making it suitable for a variety of circuits that operate within this voltage range.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant amounts of energy, ensuring stability and reliability in high-power applications.
  • Package: Encased in a DO-214AA (SMB) surface-mount package, the device is designed for automated assembly processes and is ideal for high-density circuit board designs.
  • Thermal Performance: The SMBJ5366AE3/TR13 boasts excellent thermal performance, with an operating temperature range of -55°C to +150°C, ensuring consistent operation even in extreme conditions.
  • Regulatory Compliance: This product adheres to the stringent standards set by regulatory bodies, including RoHS compliance, which ensures the use of environmentally friendly materials.

Applications:

The versatility of the SMBJ5366AE3/TR13 Zener diode makes it an ideal choice for a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability:

Microchip Technology's commitment to quality is evident in the SMBJ5366AE3/TR13 Zener diode. Each component is manufactured to the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. Users can expect consistent performance and longevity from this reliable Zener diode, backed by Microchip's reputation for excellence in semiconductor solutions.

Whether you are designing a new system or upgrading an existing one, the SMBJ5366AE3/TR13 from Microchip Technology is a smart choice for effective voltage regulation and protection.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess