EN
  • EN
  • DE

SMBJ5373CE3/TR13

Part No SMBJ5373CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 44 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 49 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5373
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280398-SMBJ5373CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5373CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5373CE3/TR13 Product Overview

The SMBJ5373CE3/TR13 from Microchip Technology is a state-of-the-art microcontroller that offers a blend of performance, efficiency, and reliability for a wide range of applications. Designed to meet the rigorous demands of today's electronic devices, this product stands out for its robust feature set and compact form factor.

Key Features

  • High Performance: At the core of the SMBJ5373CE3/TR13 is a powerful processing unit that ensures smooth and efficient operation, even in complex tasks.
  • Energy Efficiency: With energy conservation being paramount, this microcontroller is engineered for low power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Robust Security: Security features are integrated into the device to protect against unauthorized access and ensure data integrity, providing peace of mind for applications where data security is critical.
  • Flexible Connectivity: The SMBJ5373CE3/TR13 supports a variety of communication protocols, enabling it to easily interface with other devices and components within a system.
  • Durable Design: Constructed to withstand harsh environments, this product is suitable for industrial-grade applications that require a high level of durability.
  • Compact Packaging: The device comes in a small package, making it an excellent choice for space-constrained applications without compromising on functionality.

Applications

The versatility of the SMBJ5373CE3/TR13 makes it an ideal choice for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Portable electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality. The SMBJ5373CE3/TR13 is manufactured with the highest standards, ensuring that it delivers consistent performance and longevity. Customers can rely on Microchip's reputation for producing products that operate reliably under a wide range of conditions and over extended periods.

Whether you are developing a new project or upgrading an existing system, the SMBJ5373CE3/TR13 from Microchip Technology is a compelling solution that offers the perfect balance of power, efficiency, and reliability.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess