EN
  • EN
  • DE

SMBJ5375AE3/TR13

Part No SMBJ5375AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 65 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 59 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5375
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280314-SMBJ5375AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5375AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5375AE3/TR13: A Robust Zener Transient Voltage Suppressor

Microchip Technology's SMBJ5375AE3/TR13 is a high-quality Zener transient voltage suppressor (TVS) designed to provide exceptional protection for sensitive electronic components. This TVS device comes in a compact SMB (DO-214AA) package, making it suitable for space-constrained applications without compromising on performance.

Key Features

  • Standoff Voltage: The SMBJ5375AE3/TR13 offers a standoff voltage that ensures the device remains non-conductive under normal operating conditions, thus providing a secure barrier against transient events.
  • Peak Pulse Power: It can handle peak pulse power of up to 600W (10/1000μs waveform), enabling it to absorb high energy from transient voltage spikes without damage.
  • Low Leakage Current: The device is designed to have a low leakage current, which enhances its efficiency and reliability, ensuring minimal power loss during normal operation.
  • Fast Response Time: With its fast response time to transient events, this TVS diode can quickly clamp voltage spikes, safeguarding downstream components from potential harm.
  • Operating Temperature Range: The SMBJ5375AE3/TR13 is built to withstand a wide operating temperature range, making it versatile for various environments and applications.

Applications

The SMBJ5375AE3/TR13 is ideal for protecting sensitive electronics in a diverse array of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunication devices
  • Power supply units

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SMBJ5375AE3/TR13 is no exception. This TVS diode is manufactured to meet rigorous industry standards, ensuring it delivers consistent performance and longevity. As part of Microchip's comprehensive product lineup, this TVS diode is supported by the company's global customer service and technical support.

Whether you're designing a new system or upgrading an existing one, the SMBJ5375AE3/TR13 from Microchip Technology is an excellent choice for protecting your electronic investments against voltage transients.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess