EN
  • EN
  • DE

SMBJ5388CE3/TR13

Part No SMBJ5388CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 200 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 480 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 144 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5388
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280767-SMBJ5388CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5388CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5388CE3/TR13 Zener Diode

The SMBJ5388CE3/TR13 from Microchip Technology is a high-quality Zener diode that provides superior voltage regulation with a nominal Zener voltage of 200V. It is designed for applications requiring a high degree of voltage stability and precision. This Zener diode is encapsulated in a SMB (DO-214AA) package, which ensures a compact footprint while offering reliable thermal performance and robustness against mechanical stress.

Key Features

  • Zener Voltage: The device has a precise Zener voltage of 200V, making it suitable for voltage regulation applications where a specific voltage level is required.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can withstand reasonable levels of power while maintaining its voltage regulation capabilities.
  • Package Type: The SMB (DO-214AA) package is known for its small size and durability, making it ideal for space-constrained applications.
  • High Surge Capability: This diode is capable of handling surge currents, providing additional protection against voltage spikes and transients.
  • RoHS Compliant: The SMBJ5388CE3/TR13 is compliant with RoHS standards, ensuring that it is free of hazardous substances and environmentally friendly.

Applications

The SMBJ5388CE3/TR13 is versatile and can be used in a variety of electronic circuits. It is particularly useful in power supply circuits, voltage reference applications, and protection circuits where precise voltage regulation is critical. Its robustness also makes it suitable for industrial and commercial electronic systems that require long-term reliability.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5388CE3/TR13 is no exception. It is manufactured to high standards to ensure consistent performance and longevity. Engineers and designers can rely on this Zener diode to maintain voltage stability in their critical applications.

Overall, the SMBJ5388CE3/TR13 from Microchip Technology is an excellent choice for designers looking for a reliable and precise voltage regulation solution in a compact package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess