EN
  • EN
  • DE

SMBJ5377B/TR13

Part No SMBJ5377B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 75 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 65.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5377
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280252-SMBJ5377B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5377B/TR13 CAD Model

Description

Microchip Technology's SMBJ5377B/TR13 Zener Diode

The SMBJ5377B/TR13 from Microchip Technology is a high-quality Zener diode offering a reliable solution for voltage regulation and protection applications. Designed to maintain a stable voltage level, this component is an ideal choice for a variety of electronic circuits that require consistent performance and long-term durability.

This Zener diode comes in a compact SMB (DO-214AA) package, which is well-suited for space-constrained applications. The surface-mount design ensures ease of integration into PCBs, providing a streamlined manufacturing process. Its transfer-molded plastic construction offers excellent mechanical and thermal protection, ensuring the diode's stability under various environmental conditions.

With a nominal Zener voltage of 37V and a power dissipation rating of 5W, the SMBJ5377B/TR13 is capable of handling significant power levels, making it suitable for a wide range of industrial and commercial applications. The precise voltage regulation ensures that sensitive electronic components are shielded from voltage spikes and transients, enhancing the overall reliability of the system.

The device features a low dynamic impedance and fast response time, which are crucial for transient voltage suppression and protection in high-speed circuitry. This results in improved circuit stability and reduced risk of damage due to electrical surges. Additionally, the SMBJ5377B/TR13 is characterized by its low leakage current, which contributes to higher energy efficiency and reduced power loss in the application it serves.

Microchip Technology's commitment to quality is evident in the SMBJ5377B/TR13 Zener diode, which is manufactured to meet strict industry standards. It is RoHS compliant, ensuring that it adheres to environmental regulations by avoiding the use of hazardous substances. Whether used in power supply circuits, consumer electronics, or communication systems, this Zener diode stands out for its performance, durability, and protective capabilities.

In summary, the SMBJ5377B/TR13 is a robust and versatile Zener diode from Microchip Technology that offers excellent voltage regulation, transient protection, and energy efficiency for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess