EN
  • EN
  • DE

SMBJ5385C/TR13

Part No SMBJ5385C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 170 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 380 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 122 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5385
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280830-SMBJ5385C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5385C/TR13 CAD Model

Description

The SMBJ5385C/TR13 is a cutting-edge electronic component manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of the SMBJ Series, known for its robust performance in circuit protection applications. The SMBJ5385C/TR13 is specifically designed to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Featuring a stand-off voltage of 85 volts and a breakdown voltage range from 94.5 to 104.5 volts, the SMBJ5385C/TR13 is tailored for scenarios that demand high reliability and precision. Its surface-mount package allows for efficient PCB (Printed Circuit Board) space utilization, making it an ideal choice for compact electronic designs.

The device comes in a DO-214AA package, also known as an SMB package. This package type is preferred for its small size and its ability to handle significant power levels, despite its compact footprint. The SMBJ5385C/TR13 is provided in tape and reel packaging, denoted by the suffix "/TR13", which facilitates automated assembly processes, ensuring high-speed manufacturing and placement.

Furthermore, the SMBJ5385C/TR13 is characterized by its fast response time to transient events, typically in the picosecond range, which is crucial for protecting modern high-speed circuitry. Its low incremental surge resistance and excellent clamping capability make it an effective solution for absorbing high transient energy and protecting downstream components from surge-related damage.

In addition to its protective features, the SMBJ5385C/TR13 is RoHS compliant, meaning it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment. This compliance underscores Microchip Technology's commitment to environmental responsibility and ensures that the product is suitable for use in a wide range of markets, including consumer electronics, automotive, industrial, and telecommunications.

In summary, the SMBJ5385C/TR13 from Microchip Technology is a robust, high-performance transient voltage suppressor that offers reliability, precision, and environmental safety for your sensitive electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess