EN
  • EN
  • DE

SMBJ5387B/TR13

Part No SMBJ5387B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 190 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 450 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 137 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5387
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280792-SMBJ5387B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5387B/TR13 CAD Model

Description

The SMBJ5387B/TR13 is a state-of-the-art Zener diode from Microchip Technology, designed to provide reliable voltage regulation with a nominal Zener voltage of 200V. This product is part of Microchip's robust voltage clamping devices that are used to protect sensitive electronic components from voltage spikes and surges.

Key Features

  • Zener Voltage: The device has a Zener voltage of 200V, making it suitable for a wide range of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 1.5W, the SMBJ5387B/TR13 can withstand significant energy levels, ensuring stable operation under various conditions.
  • Package Type: It comes in a DO-214AA (SMB) package, which is known for its compact size and excellent power handling capabilities.
  • High Surge Capability: The device is designed to manage high surge events, providing excellent transient voltage suppression.
  • Temperature Range: It operates within a junction temperature range of -55°C to +150°C, accommodating a broad spectrum of environmental conditions.
  • RoHS Compliant: The SMBJ5387B/TR13 meets the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from harmful substances and is environmentally friendly.

Applications

The Microchip SMBJ5387B/TR13 Zener diode is ideal for a variety of applications that require precise voltage regulation and transient voltage protection. These applications include:

  • Power supply circuits
  • Automotive electronics
  • Consumer electronics
  • Industrial controls
  • Telecommunications equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SMBJ5387B/TR13 is manufactured to the highest standards, ensuring that it delivers consistent performance and longevity. Customers can trust this Zener diode to protect their electronic systems effectively and reliably over time.

For more detailed information, technical specifications, and application support, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess