EN
  • EN
  • DE

SMBJ5924C/TR13

Part No SMBJ5924C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5924
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280282-SMBJ5924C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5924C/TR13 CAD Model

Description

Microchip Technology's SMBJ5924C/TR13 Zener Diode

Microchip Technology presents the SMBJ5924C/TR13, a robust and precision Zener diode, designed to offer superior voltage regulation and protection for a wide array of electronic circuits. This component is part of Microchip's extensive range of semiconductor products, known for their high quality and reliability. The SMBJ5924C/TR13 is specifically engineered to stabilize voltage and shield sensitive electronics from voltage transients and surges, making it an ideal choice for power supply and conditioning applications.

Key Features

  • Voltage Stability: The SMBJ5924C/TR13 provides a Zener voltage of 15 volts, ensuring stable and precise voltage regulation for your electronic devices.
  • Power Dissipation: With a power dissipation capability of 1.5 watts, it can handle significant energy and is suitable for high-power applications.
  • Surface Mount Package: This component comes in a DO-214AA (SMB) package, which is ideal for automated surface-mount assembly processes, allowing for efficient manufacturing and reduced form factors.
  • Thermal Performance: The operating and storage temperature range of -65°C to +150°C ensures that the diode performs reliably under extreme thermal conditions.
  • High Surge Capability: It is designed to withstand surge events, providing excellent transient voltage suppression and protecting downstream components from damage.
  • RoHS Compliant: The SMBJ5924C/TR13 is compliant with RoHS standards, meaning it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications

The SMBJ5924C/TR13 is versatile and can be used in various applications such as:

  • Power management in consumer electronics
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics
  • Medical equipment

Microchip Technology's commitment to quality ensures that the SMBJ5924C/TR13 Zener diode is not only a reliable choice for voltage regulation but also a protective element for sensitive electronics. Its compact form factor, combined with its robust performance, makes it an essential component for modern electronic designs that require precise voltage control and protection.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess