EN
  • EN
  • DE

SMBJ5928CE3/TR13

Part No SMBJ5928CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5928
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280926-SMBJ5928CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5928CE3/TR13 CAD Model

Description

Microchip Technology SMBJ5928CE3/TR13 Zener Diode

The SMBJ5928CE3/TR13 from Microchip Technology is a high-quality Zener diode designed for voltage regulation and protection applications in a wide range of electronic circuits. This component is part of Microchip's robust voltage regulator diode product line, providing a reliable solution for your circuit designs. The device is especially suitable for use in situations where precise voltage control is essential.

With its precise Zener voltage, the SMBJ5928CE3/TR13 ensures stable performance and maintains the voltage level within the desired range, protecting sensitive electronic components from overvoltage conditions. This feature is critical in preventing damage to integrated circuits and other delicate parts of an electronic system.

The diode comes in a compact DO-214AA package, also known as an SMB package, which is optimized for automated surface-mount assembly processes, saving space on the circuit board and reducing overall product size. This makes it an ideal choice for use in portable and space-constrained applications such as mobile devices, laptops, and other consumer electronics.

Key features of the SMBJ5928CE3/TR13 include:

  • Zener Voltage: The device provides a precise Zener breakdown voltage, ensuring accurate voltage regulation.
  • Power Dissipation: Capable of handling a significant amount of power, this Zener diode can dissipate up to 1.5 watts, making it suitable for a range of applications.
  • Package Type: The SMB package is designed for surface-mount technology, offering a compact footprint and ease of integration into various designs.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMBJ5928CE3/TR13 is built to meet high-quality standards, ensuring dependable performance and longevity.
  • RoHS Compliant: This product meets the requirements of the Restriction of Hazardous Substances Directive, making it environmentally friendly and suitable for use in all regions that adhere to these regulations.

Whether you are designing power supply circuits, protecting communication interfaces, or ensuring the integrity of your electronic systems, the SMBJ5928CE3/TR13 Zener diode from Microchip Technology is an excellent choice that offers both performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess