EN
  • EN
  • DE

SMBJ5938B/TR13

Part No SMBJ5938B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 38 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5938
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280621-SMBJ5938B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5938B/TR13 CAD Model

Description

Microchip Technology's SMBJ5938B/TR13 Zener Diode

The SMBJ5938B/TR13 from Microchip Technology is a high-quality, surface-mount Zener diode that offers excellent voltage regulation and protection features for a wide range of electronic applications. This product is designed to provide a precise voltage clamping function, making it an ideal choice for voltage-sensitive components in your circuit designs.

Key Features

  • Voltage Range: The SMBJ5938B/TR13 has a nominal Zener voltage of 3.9V, which is suitable for a variety of low-voltage applications.
  • Power Dissipation: With a power dissipation rating of 3W, this Zener diode can withstand significant power levels, ensuring stable operation under varying conditions.
  • Package: It comes in a DO-214AA package, also known as an SMB package, which is compact and ideal for space-constrained applications. The package is designed for automatic pick-and-place assembly processes, enhancing manufacturing efficiency.
  • High Surge Capability: The device can handle surge currents, offering protection against voltage spikes and transients that can potentially damage electronic components.
  • Temperature Stability: The SMBJ5938B/TR13 operates effectively over a wide temperature range, ensuring consistent performance even in extreme conditions.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (denoted by the TR13 suffix), the product is optimized for bulk handling and automated assembly lines, reducing manual handling and the potential for damage.

Applications

This Zener diode is well-suited for use in a variety of applications, including:

  • Voltage regulation circuits
  • Overvoltage protection in consumer electronics
  • Power supply redundancy
  • Automotive electronics
  • Industrial control systems

Whether you're designing power management systems, protecting sensitive electronics, or ensuring the stability of your power supplies, the SMBJ5938B/TR13 from Microchip Technology is a reliable component that offers consistent performance and robust protection for your electronic designs. Its combination of features makes it a versatile choice for engineers looking to enhance the durability and reliability of their products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess