EN
  • EN
  • DE

SMBJ5947BE3/TR13

Part No SMBJ5947BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 160 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 62.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5947
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280305-SMBJ5947BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5947BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5947BE3/TR13 Zener Diode

The SMBJ5947BE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide superior voltage regulation with precise voltage control and a high level of performance. This product is a testament to Microchip's commitment to providing advanced electronic components that meet the rigorous demands of modern electronic circuits.

Encased in a DO-214AA package, also known as an SMB package, the SMBJ5947BE3/TR13 is designed for surface-mount applications. It offers a nominal Zener voltage of 68V, making it suitable for a range of voltage stabilization tasks in various electronic devices. The device is capable of handling up to 1.5 watts of power dissipation, which is impressive for its compact size and ensures reliable operation even under stressful conditions.

The Zener diode features a non-repetitive peak reverse power dissipation of 600W for a 10/1000μs waveform, providing excellent transient protection for sensitive electronics. This makes it an ideal choice for surge and transient voltage protection applications, ensuring that your electronic components are safeguarded against voltage spikes and surges that can cause irreparable damage.

With its tight voltage regulation and robust construction, the SMBJ5947BE3/TR13 is well-suited for use in power supply circuits, voltage reference applications, and as a fail-safe for over-voltage protection. Its ability to absorb high transient energies with fast response times makes it an invaluable component in protecting integrated circuits and other sensitive electronic components from voltage transients.

Furthermore, the SMBJ5947BE3/TR13 is provided in tape and reel packaging, designated by the '/TR13' suffix, which facilitates efficient automated assembly processes, making it an excellent choice for mass production environments. The product is also RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances.

In summary, Microchip Technology's SMBJ5947BE3/TR13 Zener diode is a reliable and versatile component that provides effective voltage regulation and transient protection for a wide range of electronic applications. Its durable construction, combined with Microchip's reputation for quality, makes it an excellent choice for engineers and designers seeking to enhance the stability and longevity of their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess