EN
  • EN
  • DE

SMBJ5948C/TR13

Part No SMBJ5948C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 69.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5948
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280261-SMBJ5948C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5948C/TR13 CAD Model

Description

Microchip Technology's SMBJ5948C/TR13 Zener Diode

The SMBJ5948C/TR13 is a high-quality Zener diode product from the renowned manufacturer Microchip Technology. This electronic component is designed to provide precision voltage regulation and protection for a wide range of electronic circuits. It is a surface-mount device that comes in a convenient SMB (DO-214AA) package, which is suitable for automated assembly processes and space-constrained applications.

Key Features

  • Regulation and Protection: This Zener diode offers excellent voltage regulation capabilities, ensuring that your circuits maintain a stable voltage level. It also provides protection against voltage spikes and surges, safeguarding sensitive electronic components from damage.
  • High Power Rating: With a power dissipation of 1.5 watts, the SMBJ5948C/TR13 can handle significant power levels, making it suitable for a variety of demanding applications.
  • Wide Voltage Range: The device is designed to operate within a broad voltage range, catering to various design requirements and ensuring compatibility with numerous circuit configurations.
  • Thermal Stability: The Zener diode exhibits excellent thermal stability, maintaining consistent performance across a wide temperature range. This feature ensures reliability even in harsh operating conditions.
  • RoHS Compliant: The SMBJ5948C/TR13 is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the SMBJ5948C/TR13 Zener diode makes it ideal for use in various applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems
  • Industrial controls

Microchip Technology's commitment to quality and performance is evident in the SMBJ5948C/TR13 Zener diode. With its robust design and reliable operation, this component is an excellent choice for designers and engineers looking to enhance the stability and protection of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess