EN
  • EN
  • DE

SMDA03C-8E3/TR13

Part No SMDA03C-8E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number SMDA03
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299027-SMDA03C-8E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA03C-8E3/TR13 CAD Model

Description

The SMDA03C-8E3/TR13 is a sophisticated transient voltage suppressor (TVS) array designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This TVS array is engineered to protect sensitive electronic equipment from voltage spikes and surges that can occur due to lightning, electrostatic discharge (ESD), and other transient voltage events.

Key Features

  • Multi-Line Protection: The device features an array configuration that can protect up to eight data or I/O lines simultaneously, making it highly efficient for complex circuits.
  • Low Clamping Voltage: With a low clamping voltage, the SMDA03C-8E3/TR13 ensures that any transient voltage is suppressed to a level that electronic components can tolerate without incurring damage.
  • High Surge Capability: It has the ability to withstand high surge currents, ensuring reliable protection even under extreme conditions.
  • Fast Response Time: The TVS array reacts almost instantaneously to transient voltages, providing immediate protection to the connected components.
  • Low Operating and Leakage Current: This component is designed to have minimal impact on the normal operation of the protected device, with low operating current and negligible leakage current.
  • SO-8 Package: The device is offered in an SO-8 package, which is compact and suitable for PCBs with limited space.

Applications

The SMDA03C-8E3/TR13 is versatile and can be used in a variety of applications, including:

  • Telecommunication Systems
  • Network Equipment
  • Computers and Peripherals
  • Industrial Controls
  • Consumer Electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SMDA03C-8E3/TR13 is no exception. It is manufactured to the highest standards and is capable of withstanding harsh environmental conditions, making it a reliable choice for critical applications.

Ordering Information

The SMDA03C-8E3/TR13 is available in tape and reel packaging, with the suffix "/TR13" denoting the 13-inch reel size. This packaging is ideal for automated assembly processes, facilitating efficient manufacturing and assembly of electronic devices.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess