EN
  • EN
  • DE

SMDA12-6/TR13

Part No SMDA12-6/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 185pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA12
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299043-SMDA12-6/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA12-6/TR13 CAD Model

Description

Product Overview: SMDA12-6/TR13 from Microchip Technology

The SMDA12-6/TR13 is a state-of-the-art transient voltage suppressor (TVS) array from Microchip Technology, designed to provide reliable and robust protection against voltage transients induced by system inductance or lightning surges. This device is particularly suited for safeguarding sensitive electronic components in various applications, including telecommunications, industrial systems, and consumer electronics.

Key Features

  • Transient Protection: The SMDA12-6/TR13 is capable of clamping and dissipating high-energy transients effectively, ensuring the safety of the connected circuitry.
  • Low Clamping Voltage: With a low clamping voltage, this device ensures minimal voltage overshoot and limits stress on the protected components during transient events.
  • Multi-Line Protection: This TVS array can protect up to six lines simultaneously, providing a compact and efficient solution for multi-line applications.
  • SO-8 Packaging: Encased in an SO-8 package, the SMDA12-6/TR13 is designed for space-saving PCB layouts and is compatible with standard surface-mount technology.
  • High Surge Capability: It is rated to handle surges as defined by the IEC 61000-4-5 standard, making it suitable for applications requiring adherence to international surge immunity standards.

Applications

The versatility of the SMDA12-6/TR13 allows it to be used in a wide range of applications. It is ideal for:

  • Telecommunication systems such as line cards, central office equipment, and ADSL modems
  • Industrial control systems requiring protection against electrical noise and surges
  • Consumer electronics including PCs, laptops, and TVs where multiple lines need safeguarding from voltage spikes

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SMDA12-6/TR13 is no exception, as it is manufactured to the highest standards to ensure consistent performance and durability under harsh operating conditions. With its robust design and excellent transient voltage suppression capabilities, the SMDA12-6/TR13 is an essential component for any application requiring reliable overvoltage protection.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess