EN
  • EN
  • DE

SMDB12/TR7

Part No SMDB12/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 185pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB12
Other Names SMDB12MSCT,SMDB12,SMDB12/TR7TR,SMDB12/TR7CT,150-SMDB12/TR7TR,SMDB12MSTR,SMDB12/TR7TR,SMDB12MSTR,SMDB12MSCT,SMDB12/T,SMDB12/TR7CT,SMDB12MS,SMDB12MS,SMDB12TR7,150-SMDB12/TR7CT
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299140-SMDB12/TR7
Ultra Librarian 3D Model Ultra Librarian SMDB12/TR7 CAD Model

Description

The SMDB12/TR7 is a state-of-the-art circuit protection device from Microchip Technology, designed to safeguard sensitive electronic circuits from excessive voltage spikes and transient events. This device is a testament to Microchip's commitment to providing robust and reliable circuit protection solutions for a wide range of applications.

Key Features

  • Transient Voltage Suppression (TVS) Diode Array: The SMDB12/TR7 is equipped with a diode array that offers superior protection against electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy transients.
  • Low Clamping Voltage: This device is designed to clamp excessive voltages to a safe level within picoseconds, ensuring sensitive components are shielded from potential damage.
  • Low Leakage Current: With its low leakage current, the SMDB12/TR7 ensures minimal power loss when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Multiple Channel Configuration: The product includes multiple channels, providing the flexibility to protect several lines simultaneously, which is especially useful in complex electronic systems.
  • Compact Package: The SMDB12/TR7 comes in a small package, making it an ideal choice for space-constrained applications without compromising on protection capabilities.

Applications

The versatility of the SMDB12/TR7 allows it to be used across a diverse array of applications. It is particularly well-suited for:

  • Consumer Electronics: Protecting smartphones, tablets, and other personal devices from voltage spikes.
  • Computing: Shielding data lines and USB interfaces in laptops and desktops.
  • Industrial: Ensuring the longevity and reliability of sensors and control units in harsh industrial environments.
  • Automotive: Providing robust protection for onboard electronics against the rigors of automotive electrical systems.
  • Telecommunications: Securing communication lines and equipment from transient events.

The SMDB12/TR7 by Microchip Technology is a testament to the company's dedication to innovation and excellence in circuit protection. It is a smart choice for designers and engineers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess