EN
  • EN
  • DE

SMDB24E3/TR13

Part No SMDB24E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 90pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB24
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299056-SMDB24E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDB24E3/TR13 CAD Model

Description

Microchip Technology's SMDB24E3/TR13 Transient Voltage Suppressor

The SMDB24E3/TR13 is a state-of-the-art transient voltage suppressor (TVS) diode designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This robust TVS diode is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • Stand-off Voltage: The device features a stand-off voltage of 24V, making it suitable for a wide range of applications that require this level of protection.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 400 Watts (@10/1000μs waveform), ensuring reliable protection against high energy transients.
  • Low Leakage Current: The SMDB24E3/TR13 is designed with a low leakage current, minimizing power loss and ensuring high efficiency in operation.
  • Bidirectional Configuration: This TVS diode is bidirectional, providing symmetrical protection which is particularly useful for AC applications or where the polarity of the transient could be either positive or negative.
  • Package: It comes in a compact SMB (DO-214AA) package, offering a space-saving solution for PCB layouts without compromising on performance.
  • Compliance: It complies with the ISO 7637-2 and ISO 16750-2 standards for Load Dump, making it ideal for automotive and industrial applications.
  • RoHS Compliant: The device meets RoHS standards, ensuring it is free from hazardous substances and suitable for use in environmentally-sensitive products.

Applications

The SMDB24E3/TR13 is versatile and can be used in a variety of applications. It is particularly well-suited for protecting:

  • Automotive electronics
  • Industrial control systems
  • Power supply devices
  • Communication systems
  • Microcontroller input/output protection

With its robust design and high-performance capabilities, the SMDB24E3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems against transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess