EN
  • EN
  • DE

SST25PF040CT-40I/SN

Part No SST25PF040CT-40I/SN
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT SPI 40MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC
Manufacturer Microchip Technology
Series SST25
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name SST25PF040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number SST25PF040CT-40I/SNCT, SST25PF040CT-40I/SNTR, SST25PF040CT-40I/SNDKR, SST25PF040CT-40I/SN-ND
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935107-SST25PF040CT-40I/SN
Ultra Librarian 3D Model Ultra Librarian SST25PF040CT-40I/SN CAD Model

Description

Microchip Technology SST25PF040CT-40I/SN Flash Memory

The SST25PF040CT-40I/SN is a cutting-edge flash memory device from the reputable manufacturer Microchip Technology. Designed with performance and reliability in mind, this memory component is a perfect choice for a wide array of applications that require efficient data storage and quick access times. The device is part of the Serial Peripheral Interface (SPI) Flash memory family, which is known for its high-speed data transfer capabilities.

Key Features

  • Memory Size: The SST25PF040CT-40I/SN offers a substantial storage capacity of 4 Mbit, which is ideal for storing boot code, firmware, and other critical data.
  • Interface Type: It utilizes a Serial Peripheral Interface (SPI), which ensures fast data transfer speeds and simple integration with a wide range of microcontrollers and processors.
  • Clock Frequency: The device supports a clock frequency of up to 40 MHz, allowing for swift read and write operations, which is crucial for applications that require high-speed data processing.
  • Operating Temperature Range: This flash memory is robust and reliable, operating within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package / Case: It comes in an 8-SOIC (0.209", 5.30mm Width) package, which is widely accepted in the industry and convenient for PCB design and layout.
  • Supply Voltage: The device operates at a supply voltage ranging from 2.7V to 3.6V, accommodating various power supply requirements and ensuring low power consumption.

Applications

The SST25PF040CT-40I/SN is versatile and can be used in a multitude of applications, including but not limited to:

  • Embedded systems
  • Networking equipment
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Industrial control systems

With its robust design and impressive technical specifications, the SST25PF040CT-40I/SN from Microchip Technology is an excellent choice for designers and engineers looking to enhance their systems with reliable and efficient flash memory solutions.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8255 $54.7650
70+ $1.4978 $104.8460
105+ $1.4510 $152.3550
145+ $1.4042 $203.6090
185+ $1.3574 $251.1190
250+ $1.2170 $304.2500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,078 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess