EN
  • EN
  • DE

74LS273P-E

Part No 74LS273P-E
Manufacturer Renesas Electronics America
Catalog RAM
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994212-74LS273P-E
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LS273P-E CAD Model

Description

The 74LS273P-E is an octal D-type flip-flop with clear, manufactured by Renesas Electronics America. It is a member of the 74LS series of logic gates, known for its low-power Schottky technology. This device is commonly used for temporary data storage and parallel data transfer applications.

Applications:

  • Data Storage: Used as a register for storing data in digital systems.
  • Parallel Data Transfer: Enables the transfer of multiple bits of data simultaneously.
  • Memory Addressing: Can be used as part of a memory address decoder.
  • Sequencers: Implemented in sequence generators and control circuits.
  • Microcontroller Peripherals: Often found in microcontroller systems for I/O interfacing.

Features:

  • Type: Octal D-Type Flip-Flop
  • Number of Flip-Flops: 8
  • Trigger Type: Positive-Edge Triggered
  • Clear Input: Asynchronous Clear Input (CLR)
  • Output Type: 3-State Outputs
  • Logic Family: LS (Low-Power Schottky)
  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to +70°C
  • Package: DIP-20 (Plastic Dual In-Line Package)

Benefits:

  • Efficient Data Storage: Provides a simple and effective way to store data temporarily.
  • Parallel Operation: Enables high-speed parallel data transfer.
  • Asynchronous Clear: Allows for immediate clearing of the register.
  • TTL Compatibility: Compatible with other TTL logic devices.
  • Wide Availability: Widely available and commonly used in digital logic design.

Additional Details:

The 74LS273P-E features eight independent D-type flip-flops, each with a D (data) input and a Q (output). Data is transferred from the D input to the Q output on the positive-going edge of the clock (CLK) input. The clear (CLR) input, when low, asynchronously resets all flip-flops, forcing their Q outputs to a low state, regardless of the clock or data inputs. The device is housed in a standard 20-pin DIP package. Due to its 3-state outputs, this device is suitable for bus-oriented applications.

You May Also Be Interested in

Micron Technology Inc.
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $104.3900
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
Contact for details
Lowest to $14.6893
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess