EN
  • EN
  • DE

SST25VF010A-33-4I-QAE

Part No SST25VF010A-33-4I-QAE
Manufacturer Microchip Technology
Catalog Flash
Description 1 Mbit SPI Serial Flash | IC FLASH 1M SPI 33MHZ 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface SPI
Clock Frequency 33MHz
Write Cycle Time - Word, Page 20μs
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON
Family Part Number SST25VF010A
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1259752-SST25VF010A-33-4I-QAE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25VF010A-33-4I-QAE CAD Model

Description

Microchip Technology SST25VF010A-33-4I-QAE

The SST25VF010A-33-4I-QAE is a high-performance Serial Peripheral Interface (SPI) flash memory device from the reputable manufacturer Microchip Technology. Designed for reliability and efficiency, this 1 Mbit flash memory chip is an ideal solution for a wide range of applications requiring non-volatile storage, such as in embedded systems, consumer electronics, and telecommunications equipment.

Key Features:

  • Memory Size: 1 Mbit (128k x 8)
  • Operating Voltage: 2.7V to 3.6V
  • Performance: High data transfer rate with a clock frequency of up to 33 MHz
  • Endurance: Superior reliability with 100,000 write cycles
  • Data Retention: Offers a minimum of 100 years of data retention
  • Operating Temperature: Industrial grade with a temperature range of -40°C to +85°C
  • Package: 8-pin SOIC (200 mil)
  • Quality: Lead-free and RoHS compliant

Advanced Features:

The SST25VF010A-33-4I-QAE includes advanced features such as Sector-Erase and Block-Erase capabilities, allowing for flexible erase options and efficient memory management. It also supports full chip erase, which can be beneficial for rapid reprogramming and device updates.

Easy Integration:

With its SPI interface, the SST25VF010A-33-4I-QAE ensures easy integration into existing designs, providing a straightforward communication protocol that minimizes the need for extensive redesigns or additional components. Its compatibility with SPI modes 0 and 3 further enhances its versatility across different systems and microcontrollers.

Application Areas:

This memory chip is widely used in applications that require high-speed data access, long-term data storage, and a compact footprint. It is particularly useful in scenarios where frequent write operations are necessary, such as parameter storage, firmware updates, and data logging in industrial control systems, IoT devices, and portable consumer electronics.

About Microchip Technology:

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Their products are known for their high quality, performance, and reliability, making them a trusted choice for engineers and designers across diverse industries.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4622 $58.4880
100+ $1.1998 $119.9800
150+ $1.1624 $174.3600
210+ $1.1249 $236.2290
270+ $1.0873 $293.5710
360+ $0.9748 $350.9280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess