EN
  • EN
  • DE
  • IT

SST25VF040B-50-4I-QAF-T

Part No SST25VF040B-50-4I-QAF-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 50MHZ 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Max Frequency 50MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (6x5)
Win Source Part Number 193233-SST25VF040B-50-4I-QAF-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF040B-50-4I-QAF-T CAD Model

Description

The SST25VF040B-50-4I-QAF-T is a 4 Mbit Flash memory device from Microchip Technology, designed with the Serial Peripheral Interface (SPI) for high-speed data transfer. This memory chip is part of the SST25 Series, which is known for its high reliability and performance in a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Clock Frequency: Up to 50 MHz for high-speed read capabilities
  • Supply Voltage: 2.7V to 3.6V, making it suitable for low-voltage applications
  • Operating Temperature Range: -40°C to +85°C, ensuring reliability under extreme conditions
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)
  • Endurance: 100,000 cycles, providing long-term reliability for write-intensive applications
  • Data Retention: Minimum of 100 years, ensuring data preservation over an extended period

Performance and Reliability

The SST25VF040B-50-4I-QAF-T is engineered for performance, featuring a fast read speed of up to 50 MHz and byte-program and sector/ block erase capabilities. It supports full command-set compatibility to JEDEC standards, which makes it easy to integrate into various designs without significant software overhead.

Applications

Due to its robust design and flexible features, the SST25VF040B-50-4I-QAF-T is ideal for a multitude of applications. These include but are not limited to:

  • Embedded Control Systems
  • Networking Hardware
  • Industrial Equipment
  • Automotive Electronics
  • Internet of Things (IoT) Devices

Environmental Compliance

The product is RoHS compliant and lead-free, reflecting Microchip Technology's commitment to environmental sustainability.

Overall, the SST25VF040B-50-4I-QAF-T from Microchip Technology offers a reliable and efficient solution for designers who require a non-volatile memory with fast data access, high endurance, and long-term data retention.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA T/R
Lowest to $14.6242
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.5127
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6868
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $1.3632
Microchip Technology
IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Lowest to $7.0547
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to $2.1254
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $35.1880
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess