EN
  • EN
  • DE
  • IT

LTC7860EMSE#TRPBF

Part No LTC7860EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel - TR
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications General Purpose
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Voltage - Working 60V
Base Product Number LTC7860
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0060
Win Source Part Number 1480862-LTC7860EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7860EMSE#TRPBF CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1839 $67.1034
13+ $9.1765 $119.2945
19+ $8.8898 $168.9062
27+ $8.6031 $232.2837
34+ $8.3162 $282.7508
46+ $7.4560 $342.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess